Phoenix Contact GmbH & Co. KG DIN Rail Terminal Blocks 3003305

Description
DIN Rail Terminal Blocks UK 6 N ORANGE
Datasheet
Description
DIN Rail Terminal Blocks UK 6 N ORANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3003305
DIN Rail Terminal Blocks 3003305
DIN Rail Terminal Blocks UK 6 N ORANGE

DIN Rail Terminal Blocks UK 6 N ORANGE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 3003305
Product Name DIN Rail Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-2
Terminal Block Type DIN Rail Terminal Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Double-deck terminal block - Through terminal block - 2002-2232/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers