PHOENIX CONTACT USA Terminal Blocks - Specialized 3002934

Description
DISTRIBUTION BLOCK RED
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15866-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15866-ND
Terminal Blocks - Specialized 277-15866-ND
DISTRIBUTION BLOCK RED

DISTRIBUTION BLOCK RED

Buy Now Datasheet
DIN Rail Terminal Blocks - 3002934 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3002934
DIN Rail Terminal Blocks 3002934
DIN Rail Terminal Blocks PTFIX 18X1,5-NS15ARD

DIN Rail Terminal Blocks PTFIX 18X1,5-NS15ARD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15866-ND 3002934
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F) -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546328-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-05A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers