DISTRIBUTION BLOCK GRAY
DIN Rail Terminal Blocks PTFIX 6X1,5-NS15A GY
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-15858-ND | 2072859 | 3002910 |
| Product Name | Terminal Blocks - Specialized | Standard Terminal Blocks | DIN Rail Terminal Blocks |
| Mounting Options | DIN Rail | ||
| Termination Options | Spring Clamp | Push-In | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Operating Temperature | -60 to 130 C (-76 to 266 F) | -60 to 105 C (-76 to 221 F) | -60 to 130 C (-76 to 266 F) |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |