PHOENIX CONTACT USA Terminal Blocks - Specialized 3002773

Description
DISTRIBUTION BLOCK GREEN
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15800-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15800-ND
Terminal Blocks - Specialized 277-15800-ND
DISTRIBUTION BLOCK GREEN

DISTRIBUTION BLOCK GREEN

Buy Now Datasheet
DIN Rail Terminal Blocks - 3002773 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3002773
DIN Rail Terminal Blocks 3002773
DIN Rail Terminal Blocks PTFIX 18X1,5 GN 1.5mm2 adhesive mnt

DIN Rail Terminal Blocks PTFIX 18X1,5 GN 1.5mm2 adhesive mnt

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15800-ND 3002773
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F) -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Ground terminal block - 2004-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6797 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details