PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3001938

Description
CONN TERM BLK DISCONNECT 8-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-2339-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-2339-ND
Terminal Blocks - Din Rail, Channel 277-2339-ND
CONN TERM BLK DISCONNECT 8-26AWG

CONN TERM BLK DISCONNECT 8-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 7767943 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7767943
DIN Rail Terminal Blocks 7767943
Phoenix Contact 3001938

Phoenix Contact 3001938

Supplier's Site
DIN Rail Terminal Blocks - 3001938 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3001938
DIN Rail Terminal Blocks 3001938
DIN Rail Terminal Blocks UK 6-FSI/C-LED24

DIN Rail Terminal Blocks UK 6-FSI/C-LED24

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-2339-ND 7767943 3001938
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Diode
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 8 to 26 AWG 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MTBHXX008-0N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Fuse terminal block - 2002-1712/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details