CONN TERM BLK FEED THRU 14-30AWG
DIN Rail Terminal Blocks MT 1.5-TWIN
Terminal Block, Black Color, Single Level, 32 A (Nom.) @ 50°C Current, 24 VDC Nominal Voltage
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3431-ND | 869067 | 3001682 | 70169173 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks | Terminal Block; 2; 3; 30-14; 400; 17.5 A; 4 kV; M 2; 0.22 Nm (Min.); PA; Screw |
| Termination Options | Screw Clamp | Screw Clamp; Screw down | Screw Clamp; Screw | Screw Clamp |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Listing Mark |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | Dual level; Modular | |
| North American | 14 to 30 AWG | 26 to 16 AWG | 16 to 26 AWG | |
| International | 0.14 to 1.50 mm2 |