PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3001420

Description
CONN TERM BLK GROUND 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-4051-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-4051-ND
Terminal Blocks - Din Rail, Channel 277-4051-ND
CONN TERM BLK GROUND 12-30AWG

CONN TERM BLK GROUND 12-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3001420 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3001420
DIN Rail Terminal Blocks 3001420
DIN Rail Terminal Blocks UK 10-PLUS-PE

DIN Rail Terminal Blocks UK 10-PLUS-PE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-4051-ND 3001420
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 30 AWG 20 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2401.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Double-deck terminal block - Fuse terminal block - 2002-2612 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details