PHOENIX CONTACT USA Fiber Optic Cables 2989284

Description
Cable Fiber Optic LC Duplex To LC Duplex 9/125 6.6' (2.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To LC Duplex 9/125 6.6' (2.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 277-18128-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
277-18128-ND
Fiber Optic Cables 277-18128-ND
Cable Fiber Optic LC Duplex To LC Duplex 9/125 6.6' (2.0m)

Cable Fiber Optic LC Duplex To LC Duplex 9/125 6.6' (2.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
2989284
Fiber Optic Cable Assemblies 2989284
Fiber Optic Cable Assemblies FL SM PATCH 2.0 LC-LC

Fiber Optic Cable Assemblies FL SM PATCH 2.0 LC-LC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 277-18128-ND 2989284
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode SingleMode
Core Size 9 to 125 µm (0.3543 to 4.92 mils)
Connector Type LC LC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5357402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details