Cable Fiber Optic LC Duplex To LC Duplex 9/125 3.3' (1.0m)
Fiber Optic Cable Assemblies FL SM PATCH 1.0 LC-LC
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | 277-18125-ND | 2989187 |
| Product Name | Fiber Optic Cables | Fiber Optic Cable Assemblies |
| Cable Type | Duplex | |
| Fiber Mode | SingleMode | |
| Core Size | 9 to 125 µm (0.3543 to 4.92 mils) | |
| Connector Type | LC | LC |