PHOENIX CONTACT USA Fiber Optic Cables 2989158

Description
Cable Fiber Optic LC Duplex To LC Duplex 50/125 3.3' (1.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To LC Duplex 50/125 3.3' (1.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 277-14986-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
277-14986-ND
Fiber Optic Cables 277-14986-ND
Cable Fiber Optic LC Duplex To LC Duplex 50/125 3.3' (1.0m)

Cable Fiber Optic LC Duplex To LC Duplex 50/125 3.3' (1.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
2989158
Fiber Optic Cable Assemblies 2989158
Fiber Optic Cable Assemblies FL MM PATCH 1.0 LC-LC

Fiber Optic Cable Assemblies FL MM PATCH 1.0 LC-LC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 277-14986-ND 2989158
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode Multimode Multimode
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Connector Type LC LC
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00007 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Single Mode, Jacketed, 1310/1550 nm, 0.13 NA - F-SMF-28-C - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Cable Diameter 3 mm (0.1181 inch)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details