Solid-state relay for electrical isolation, designed for switching DC loads up to 1 A at 350 V DC, with a 24 V DC input and PCB or SIM-AMS socket mounting. The device measures 43.2 mm in length, 10.5 mm in width, and 7.7 mm in height, features a test voltage of 4 kVrms between input and output, and operates within an ambient temperature range of -20°C to +80°C. It has a switching frequency of up to 100 Hz for ohmic loads, a voltage drop of 0.5 V at maximum current, and a leakage current of 100 µA when switched off. It conforms to EMC Directive 89/336/EEC and Low Voltage Directive 73/23/EEC, with compliance to EN 61000-6-2 and EN 61000-6-4 standards for noise immunity and emission. A protective diode prevents polarity reversal damage.
Solid-state relay, for signal amplification and isolation of the control and load circuits, can be plugged in the solderable plug-in bases SIM-AMS or with PCB connection for mounting directly onto the PCB, input: 4.25-32 VDC, output: 1-350 V DC/1 A Product overview: 2982634 from Phoenix Contact is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 V, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 350 V, 1 A, Interface Transceiver IC, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-2982634 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 183-2982634 |
| Product Name | 350 V 1 A Interface Transceiver IC |
| Device Type | Transceiver |