Relay;E-Mech;Sfty;5 NO, 2 NC;Cur-Rtg 6A;Ctrl-V 120AC/DC;Vol-Rtg 250AC/DC;Screw
Safety Relays PSR-SCP-120UC/URM/5 TYPE A 5N/O 2 N/C
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Safety Relays | Safety Relays |
| Product Number | 277-3051-ND | 70207782 | 2981402 | 2981402 |
| Product Name | Safety Relays | Relay;E-Mech;Sfty;5 NO, 2 NC;Cur-Rtg 6A;Ctrl-V 120AC/DC;Vol-Rtg 250AC/DC;Screw | Safety Relays | Safety Relays |
| Channels | Single Throw | |||
| Mounting | DIN | DIN; DIN Rail | ||
| Poles | Double Pole (DP); Greater than Four Poles | |||
| Number if >4 | 5 # | |||
| Throw | Single Throw |