The UMK-16 OM-R/MF/MKDS is a 16-channel solid-state relay module with screw terminals for input and output connections, designed for DIN rail mounting and compatible with digital I/O modules. It features a 4 V to 32 V input voltage range, a maximum switching current of 4 A, and a nominal supply voltage of 250 V. Each channel includes a yellow LED status indicator. The module has a housing size of 326.5 mm width, 77 mm height, and 72 mm depth, with a green PVC and PA housing. It operates in ambient temperatures from -20 °C to 50 °C and meets DIN VDE 0110b and DIN VDE 0160 standards. Integrated fuse protection and a security latch are included. The module complies with EU RoHS and has an EFUP-50 environmental use period.
General Purpose Relays UMK-16 OM-R/MF/MKDS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2972770 |
| Product Name | General Purpose Relays |
| Relay Type | General |