PHOENIX CONTACT USA Power Relays, Over 2 Amps 2967248

Description
General Purpose Relay DPDT (2 Form C) 48VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 48VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-5109-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-5109-ND
Power Relays, Over 2 Amps 277-5109-ND
General Purpose Relay DPDT (2 Form C) 48VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 48VDC Coil DIN Rail

Buy Now Datasheet
Electromechanical Interface Relays - 4341349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
4341349
Electromechanical Interface Relays 4341349
Phoenix Contact 2967248 Interface Relay

Phoenix Contact 2967248 Interface Relay

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2967248
Relays - Power Relays, Over 2 Amps 2967248
RELAY GEN PURPOSE DPDT 6A 48V

RELAY GEN PURPOSE DPDT 6A 48V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2967248
Industrial Relays 2967248
Industrial Relays PLC-RSC- 48DC/21-21

Industrial Relays PLC-RSC- 48DC/21-21

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 277-5109-ND 4341349 2967248 2967248
Product Name Power Relays, Over 2 Amps Electromechanical Interface Relays Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting DIN DIN; Din rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1232800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details