General Purpose Relay DPDT (2 Form C) 120VAC/DC Coil DIN Rail
Phoenix Contact 2967086 Relay Module
RELAY GEN PURPOSE DPDT 6A 120V
Industrial Relays PLC-RSC-120UC/21-21 RELAY PN 651-2961202
PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR
The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC.
The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings.
Electromechanical & Solid-State Relay
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 277-2374-ND | 4341355 | 2967086 | 2967086 | 70207724 |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | Relays - Power Relays, Over 2 Amps | Industrial Relays | Relay;E-Mech;PLC;DPDT;Cur-Rtg 6A;Ctrl-V120/110AC/DC;Vol-Rtg 250AC/DC;Screw |
| Relay Type | General | ||||
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator |