Aratas America LLC Power Relays, Over 2 Amps G2RL-2A DC5

Description
General Purpose Relay DPST-NO (2 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z8440-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z8440-ND
Power Relays, Over 2 Amps Z8440-ND
General Purpose Relay DPST-NO (2 Form A) 5VDC Coil Through Hole

General Purpose Relay DPST-NO (2 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 2436566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2436566
Power Relays 2436566
Omron G2RL-2A DC5 Relay

Omron G2RL-2A DC5 Relay

Supplier's Site
Power Relays - 2436567P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2436567P
Power Relays 2436567P
Omron G2RL-2A DC5 Relay

Omron G2RL-2A DC5 Relay

Supplier's Site
Power Relays - 2436567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2436567
Power Relays 2436567
Omron G2RL-2A DC5 Relay

Omron G2RL-2A DC5 Relay

Supplier's Site
Power Relay, Spst-No, 5Vdc, 8A, Tht; Contact Configuration Omron Electronic Components - 89C5502 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5Vdc, 8A, Tht; Contact Configuration Omron Electronic Components
89C5502
Power Relay, Spst-No, 5Vdc, 8A, Tht; Contact Configuration Omron Electronic Components 89C5502
POWER RELAY, SPST-NO, 5VDC, 8A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:8A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 5VDC, 8A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:8A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site
Power Relay, Dpst-No, 5Vdc, 8A, Tht Rohs Compliant Omron - 74AH4383 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst-No, 5Vdc, 8A, Tht Rohs Compliant Omron
74AH4383
Power Relay, Dpst-No, 5Vdc, 8A, Tht Rohs Compliant Omron 74AH4383
POWER RELAY, DPST-NO, 5VDC, 8A, THT ROHS COMPLIANT: YES

POWER RELAY, DPST-NO, 5VDC, 8A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number Z8440-ND 2436566 89C5502 74AH4383
Product Name Power Relays, Over 2 Amps Power Relays Power Relay, Spst-No, 5Vdc, 8A, Tht; Contact Configuration Omron Electronic Components Power Relay, Dpst-No, 5Vdc, 8A, Tht Rohs Compliant Omron
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Double Pole (DP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA11.2422 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 2042-3054 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers