PHOENIX CONTACT USA Optocoupler;Industrial;DIN Rail;LED;Transistor;w/Socket;Screw Term 2966728

Description
PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC. The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings. Electromechanical & Solid-State Relay Universal — Input or Output Application Input Specialist — Designed Specifically for 3 Wire Input Applications Output Specialist — Designed Specifically for 2 Wire Output Applications High Current / Inrush Electromechanical Only 125 VDC Electro-Mechanical PLC Relays 3 5 VDC PLC Relay Base Terminal Block and Plug in Relays
Description
PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC. The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings. Electromechanical & Solid-State Relay Universal — Input or Output Application Input Specialist — Designed Specifically for 3 Wire Input Applications Output Specialist — Designed Specifically for 2 Wire Output Applications High Current / Inrush Electromechanical Only 125 VDC Electro-Mechanical PLC Relays 3 5 VDC PLC Relay Base Terminal Block and Plug in Relays

Suppliers

Company
Product
Description
Supplier Links
Optocoupler;Industrial;DIN Rail;LED;Transistor;w/Socket;Screw Term - 70208125 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optocoupler;Industrial;DIN Rail;LED;Transistor;w/Socket;Screw Term
70208125
Optocoupler;Industrial;DIN Rail;LED;Transistor;w/Socket;Screw Term 70208125
PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC. The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings. Electromechanical & Solid-State Relay Universal — Input or Output Application Input Specialist — Designed Specifically for 3 Wire Input Applications Output Specialist — Designed Specifically for 2 Wire Output Applications High Current / Inrush Electromechanical Only 125 VDC Electro-Mechanical PLC Relays 3 5 VDC PLC Relay Base Terminal Block and Plug in Relays

PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR
The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC.
The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings.
Electromechanical & Solid-State Relay

  • Universal — Input or Output Application
  • Input Specialist — Designed Specifically for 3 Wire Input Applications
  • Output Specialist — Designed Specifically for 2 Wire Output Applications
  • High Current / Inrush
    Electromechanical Only
  • 125 VDC Electro-Mechanical PLC Relays 3
  • 5 VDC PLC Relay Base Terminal Block and Plug in Relays
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Optocouplers
Product Number 70208125
Product Name Optocoupler;Industrial;DIN Rail;LED;Transistor;w/Socket;Screw Term
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - SI8232BB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details