Phoenix Contact 2963718 Safety Relay
Safety Relays PSR-SCP-24UC/ESM4/2X
Relay, 140 mA (Typ.) (AC), 65 mA (Typ.) (DC) Current Rating, 24 VAC⁄VDC Voltage Rating
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays | Electromechanical Relays |
| Product Number | 277-2963-ND | 2416122 | 2963718 | 70207753 |
| Product Name | Safety Relays | Safety Relays | Safety Relays | Relay;E-Mech;Sfty;2 NO, 1 NC;Cur-Rtg 6A;Ctrl-V 24AC/DC;Vol-Rtg 250AC/DC;Screw |
| Channels | Single Throw | Double Throw | ||
| Mounting | DIN | |||
| Poles | Single Pole (SP); Double Pole (DP) | |||
| Throw | Single Throw | |||
| Approvals | cULus, UL, RoHS; RoHS |