TE Connectivity Protection Relays & Systems 1810DBX

Description
PROTECTIVE RELAY 120V
Datasheet
Description
PROTECTIVE RELAY 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Relays & Systems - 1810DBX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
1810DBX
Protection Relays & Systems 1810DBX
PROTECTIVE RELAY 120V

PROTECTIVE RELAY 120V

Buy Now
Relay, Safety, Spst-No, 120Vac, 5A; Coil Voltage Kilovac Te Connectivity - 60K7785 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Spst-No, 120Vac, 5A; Coil Voltage Kilovac Te Connectivity
60K7785
Relay, Safety, Spst-No, 120Vac, 5A; Coil Voltage Kilovac Te Connectivity 60K7785
RELAY, SAFETY, SPST-NO, 120VAC, 5A; Coil Voltage:120VAC; Contact Configuration:SPST-N O; Product Range:1800 Series; Relay Mounting:Flange; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:120V; Contact Material:- RoHS Compliant: No

RELAY, SAFETY, SPST-NO, 120VAC, 5A; Coil Voltage:120VAC; Contact Configuration:SPST-NO; Product Range:1800 Series; Relay Mounting:Flange; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:120V; Contact Material:- RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
1810DBX
General Purpose Relays 1810DBX
General Purpose Relays 1FormA SPST 120 VAC

General Purpose Relays 1FormA SPST 120 VAC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Safety Relays Electromechanical Relays
Product Number 1810DBX 60K7785 1810DBX
Product Name Protection Relays & Systems Relay, Safety, Spst-No, 120Vac, 5A; Coil Voltage Kilovac Te Connectivity General Purpose Relays
Approvals RoHS
Unlock Full Specs
to access all available technical data