Phoenix Contact 2961451 Power Relay
General Purpose Relay DPDT (2 Form C) 230VAC Coil Through Hole
Industrial Relays REL-MR-230AC/21-21
RELAY GEN PURPOSE DPDT 8A 230V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 5080102 | 277-14956-ND | 2961451 | 2961451 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | |
| Approvals | RoHS | RoHS |