PHOENIX CONTACT USA Power Relays, Over 2 Amps 2961118

Description
General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-4838-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-4838-ND
Power Relays, Over 2 Amps 277-4838-ND
General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 2901422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2901422
Power Relays 2901422
Phoenix Contact 2961118 Power Relay

Phoenix Contact 2961118 Power Relay

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2961118
Relays - Power Relays, Over 2 Amps 2961118
RELAY GEN PURPOSE SPDT 6A 60V

RELAY GEN PURPOSE SPDT 6A 60V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
2961118
General Purpose Relays 2961118
General Purpose Relays REL-MR- 60DC/21 REPLACEMENT RELAY

General Purpose Relays REL-MR- 60DC/21 REPLACEMENT RELAY

Buy Now Datasheet
Relay;E-Mech;Power;SPDT;Cur-Rtg 6A;Ctrl-V 60DC;Vol-Rtg 250AC/DC;PCB Mnt;5 Pin - 70207727 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 6A;Ctrl-V 60DC;Vol-Rtg 250AC/DC;PCB Mnt;5 Pin
70207727
Relay;E-Mech;Power;SPDT;Cur-Rtg 6A;Ctrl-V 60DC;Vol-Rtg 250AC/DC;PCB Mnt;5 Pin 70207727
Pluggable Miniature Relay, 60 VDC (Nom.) Coil Voltage, 1PDT Contact Form Contact material AgSnO Relay contact form 1 PDT, input voltage 60 VDC.

Pluggable Miniature Relay, 60 VDC (Nom.) Coil Voltage, 1PDT Contact Form

  • Contact material AgSnO
    Relay contact form 1 PDT, input voltage 60 VDC.
Supplier's Site
Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact - 89W0411 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact
89W0411
Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact 89W0411
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:60VDC; Contact Current:6A; Product Range:REL-MR Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:60VDC; Contact Current:6A; Product Range:REL-MR Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 277-4838-ND 2901422 2961118 2961118 70207727 89W0411
Product Name Power Relays, Over 2 Amps Power Relays Relays - Power Relays, Over 2 Amps General Purpose Relays Relay;E-Mech;Power;SPDT;Cur-Rtg 6A;Ctrl-V 60DC;Vol-Rtg 250AC/DC;PCB Mnt;5 Pin Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact
Relay Type General General
Mounting PCBoard PCBoard; Pcb mount Through Hole PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21S.1122 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Basic relay - 788-152 - WAGO
Specs
Mounting Pluggable module
View Details
5 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
IEC Control Relay - 700-CF310QJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details