Aratas America LLC Power Relays, Over 2 Amps G4A-1A-E DC5

Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z3103-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z3103-ND
Power Relays, Over 2 Amps Z3103-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 6839065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6839065
Power Relays 6839065
Omron G4A-1A-E DC5 Power Relay

Omron G4A-1A-E DC5 Power Relay

Supplier's Site
Power Relays - 6839065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6839065P
Power Relays 6839065P
Omron G4A-1A-E DC5 Power Relay

Omron G4A-1A-E DC5 Power Relay

Supplier's Site
Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron Electronic Components - 34K0485 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron Electronic Components
34K0485
Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron Electronic Components 34K0485
RELAY, SPST-NO, 277VAC, 30VDC, 23A; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:23A; Product Range:G4A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:20A RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 23A; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:23A; Product Range:G4A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number Z3103-ND 6839065 6839065P 34K0485
Product Name Power Relays, Over 2 Amps Power Relays Power Relays Relay, Spst-No, 277Vac, 30Vdc, 23A; Contact Configuration Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Pcb mount PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 140 F (-20 to 60 C) -4 F (-20 C) -4 F (-20 C)
Unlock Full Specs
to access all available technical data

Similar Products