The EMG 45-REL/IR-W 24/HWR is a relay module with two changeover contacts for fault reporting, operating at 24 V AC. It includes six 1N4007 diodes for input protection and a red LED for status indication. The module has screw terminals supporting 0.2-4 mm² rigid or 0.2-2.5 mm² flexible conductors, measures 45 mm wide × 75 mm high × 82.5 mm deep, and operates from -20 °C to 50 °C. Contacts are rated for 3 A continuous current and 250 V AC/DC, with a 1250 VA interrupting capacity for ohmic loads. The coil resistance is 770 Ω, typical response time is 5-15 ms, and release time is 15-30 ms. Insulation meets overvoltage category II and pollution degree 2, and complies with DIN VDE 0110b, Gr. C for 250 V DC. Mechanical life is 5 × 10⁷ cycles.
General Purpose Relays EMG45-REL/IR-W24/HWR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2949376 |
| Product Name | General Purpose Relays |
| Relay Type | General |