Phoenix Contact GmbH & Co. KG Industrial Relays 2941442

Description
Industrial Relays EMG 17-REL/KSR- 60/21-21-LC AU
Description
Industrial Relays EMG 17-REL/KSR- 60/21-21-LC AU
Datasheet
Datasheet Summary
Powered by GS/AI

Relay module with two changeover contacts for 60 V AC/DC input, featuring reinforced insulation and safe isolation between input and contact circuits. Screw terminals accept 0.2-4 mm² rigid or 0.2-2.5 mm² flexible conductors. Contacts are AgNi with hard gold plating, rated for 50 mA continuous current with gold layer intact; up to 5 A and 250 V AC/DC after gold degradation. Max switching power is 1.2 W at 24 V DC with gold plating, and 120 W at 24 V DC without. Surge voltage rating is 6 kV between input and contact current paths. Includes integrated bridge rectifier and yellow LED indicator. Mechanical life is approximately 2 × 10⁷ cycles. Weight is 56.8 g per piece excluding packing. Complies with EU RoHS and China RoHS EFUP-50.

Datasheet Summary
Powered by GS/AI

Relay module with two changeover contacts for 60 V AC/DC input, featuring reinforced insulation and safe isolation between input and contact circuits. Screw terminals accept 0.2-4 mm² rigid or 0.2-2.5 mm² flexible conductors. Contacts are AgNi with hard gold plating, rated for 50 mA continuous current with gold layer intact; up to 5 A and 250 V AC/DC after gold degradation. Max switching power is 1.2 W at 24 V DC with gold plating, and 120 W at 24 V DC without. Surge voltage rating is 6 kV between input and contact current paths. Includes integrated bridge rectifier and yellow LED indicator. Mechanical life is approximately 2 × 10⁷ cycles. Weight is 56.8 g per piece excluding packing. Complies with EU RoHS and China RoHS EFUP-50.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
2941442
Industrial Relays 2941442
Industrial Relays EMG 17-REL/KSR- 60/21-21-LC AU

Industrial Relays EMG 17-REL/KSR- 60/21-21-LC AU

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number 2941442
Product Name Industrial Relays
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA11.1222S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers