Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
PHOENIX CONTACT GMBH & CO. KG
2941361 -- POWER OPTOCOUPLER TERMINAL BLOCK; 6.2 MM
Phoenix Contact GmbH & Co. KG
Power optocoupler terminal block; 6.2 mm
2941361
Description
Power optocoupler terminal block; 6.2 mm
Allied Electronics, Inc.
Done
Description
Power optocoupler terminal block; 6.2 mm
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Power optocoupler terminal block; 6.2 mm
70169693
Power optocoupler terminal block; 6.2 mm
70169693
Power optocoupler terminal block; 6.2 mm
Power optocoupler terminal block; 6.2 mm
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Terminal Blocks
Product Number
70169693
Product Name
Power optocoupler terminal block; 6.2 mm
Terminal Block Type
Power Distribution Blocks
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
1-1419158-6
Specs
Termination Options
0.64
View Details
Keystone Electronics Corp.
Thru-Hole Turret Terminal Board
15509
Specs
Termination Options
Turret - 1562
# of Contacts
52
Body Material
Glass Epoxy
View Details
Interpower
Terminal Block for 5-Wire Cable
82010110
Specs
Operating Temperature
-35 to 100 C (-31 to 212 F)
# of Contacts
5
Body Material
Polyamide 6
View Details
Finder S.p.A. con unico socio
Type 92.03 - Socket with box clamp terminals
9203
Specs
Termination Options
Clamp
Approvals
CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details