Phoenix Contact GmbH & Co. KG Industrial Relays 2941303

Description
Industrial Relays EMG 10-REL/KSR-G 60/ 1-LC
Description
Industrial Relays EMG 10-REL/KSR-G 60/ 1-LC
Datasheet
Datasheet Summary
Powered by GS/AI

Relay module with a single normally open AgNi contact, rated for 60 V DC input and switching up to 250 V AC/DC at 6 A continuous current, featuring built-in input circuitry and protective diodes. The module has a screw connection for both coil and contact sides, supports conductor sizes from 0.2 mm² to 4 mm² rigid or 2.5 mm² flexible, and is housed in a green (RAL 6021) case measuring 10.6 mm wide, 75 mm high, and 53.5 mm deep. It operates at ambient temperatures from -20 °C to 40 °C, meets IP20 protection, and complies with IEC 60664 and EN 50178 standards. The part includes a yellow LED for operating voltage indication and fulfills EU RoHS requirements with exemption 7(a).

Datasheet Summary
Powered by GS/AI

Relay module with a single normally open AgNi contact, rated for 60 V DC input and switching up to 250 V AC/DC at 6 A continuous current, featuring built-in input circuitry and protective diodes. The module has a screw connection for both coil and contact sides, supports conductor sizes from 0.2 mm² to 4 mm² rigid or 2.5 mm² flexible, and is housed in a green (RAL 6021) case measuring 10.6 mm wide, 75 mm high, and 53.5 mm deep. It operates at ambient temperatures from -20 °C to 40 °C, meets IP20 protection, and complies with IEC 60664 and EN 50178 standards. The part includes a yellow LED for operating voltage indication and fulfills EU RoHS requirements with exemption 7(a).

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
2941303
Industrial Relays 2941303
Industrial Relays EMG 10-REL/KSR-G 60/ 1-LC

Industrial Relays EMG 10-REL/KSR-G 60/ 1-LC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number 2941303
Product Name Industrial Relays
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393807-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170484319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details