PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2938879

Description
AC/DC DIN RAIL SUPPLY 24V 960W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 960W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-1913-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1913-ND
Industrial, DIN Rail Power Supplies 277-1913-ND
AC/DC DIN RAIL SUPPLY 24V 960W

AC/DC DIN RAIL SUPPLY 24V 960W

Buy Now Datasheet
DIN rail power supply unit 24 V DC/40 A, primary switched-mode, 1-phase - 70000947 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN rail power supply unit 24 V DC/40 A, primary switched-mode, 1-phase
70000947
DIN rail power supply unit 24 V DC/40 A, primary switched-mode, 1-phase 70000947
QUINT POWER is the high-capacity DC current supply of 60 - 960 watts for universal use worldwide. This is ensured by the wide-range input, one and three-phase versions as well as an international approval package that has yet to be matched. QUINT POWER stands for guaranteed supply: Generously dimensioned capacitors guarantee a mains buffering of more than 20 ms under full load. All three-phase devices provide the full output power, even in the event of a continuous phase failure. The Power Boost power reserve easily starts loads with high inrush currents and ensures that fuses are reliably triggered. A preventive function monitoring diagnoses improper operating states and minimizes downtime in your system. Remote monitoring is provided by an active transistor switching output and a floating relay contact. 100 to 240 VAC nominal input voltage DC to DC converter, AC to DC converter 240mmWx130mmHx125mmD LED green operating voltage display >92% efficiency IP20 degree of protection -25 to 70 ?C operating temperature Pluggable screw connection Single phase 45 to 65 Hz AC frequency range GL, UL, cULus Listed, cULus Recognized RoHS Compliant

QUINT POWER is the high-capacity DC current supply of 60 - 960 watts for universal use worldwide. This is ensured by the wide-range input, one and three-phase versions as well as an international approval package that has yet to be matched. QUINT POWER stands for guaranteed supply: Generously dimensioned capacitors guarantee a mains buffering of more than 20 ms under full load. All three-phase devices provide the full output power, even in the event of a continuous phase failure. The Power Boost power reserve easily starts loads with high inrush currents and ensures that fuses are reliably triggered. A preventive function monitoring diagnoses improper operating states and minimizes downtime in your system. Remote monitoring is provided by an active transistor switching output and a floating relay contact.

  • 100 to 240 VAC nominal input voltage
  • DC to DC converter, AC to DC converter
  • 240mmWx130mmHx125mmD
  • LED green operating voltage display
  • >92% efficiency
  • IP20 degree of protection
  • -25 to 70 ?C operating temperature
  • Pluggable screw connection
  • Single phase
  • 45 to 65 Hz AC frequency range
  • GL, UL, cULus Listed, cULus Recognized
  • RoHS Compliant
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 277-1913-ND 70000947
Product Name Industrial, DIN Rail Power Supplies DIN rail power supply unit 24 V DC/40 A, primary switched-mode, 1-phase
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance ROHS COMP
DC Output Current 40 amps
AC Input Voltage 110.0 to 240.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1242187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Australia, european plug, uk, us
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details