PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2938730

Description
AC/DC DIN RAIL SUPPLY 24V 48W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 48W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-1666-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1666-ND
Industrial, DIN Rail Power Supplies 277-1666-ND
AC/DC DIN RAIL SUPPLY 24V 48W

AC/DC DIN RAIL SUPPLY 24V 48W

Buy Now Datasheet
Mini Power Supply, Primary Switched-mode, 24 V DC / 2 A - 70001025 - Allied Electronics, Inc.
Fort Worth, TX, USA
Mini Power Supply, Primary Switched-mode, 24 V DC / 2 A
70001025
Mini Power Supply, Primary Switched-mode, 24 V DC / 2 A 70001025
MINI POWER SUPPLY allows global use due to a wide range input. The reliability of a power supply determines the availability of individual components in a system and whether complex systems can function safely. The globalization of markets has increased the demand placed on a power supply. This has resulted in a need for a wide range input and a high level of availability. These requirements are met by the MINI POWER SUPPLY. Based on the wide range input and an international approval package (including UL 60950 for IT equipment and UL 508 for industrial control equipment) this power supply is the most versatile and qualified for worldwide use. Your entire system can be tested at any production location in the world and delivered to any location in the world without faulty switching of the input voltage. This will help reduce storage costs and logistical efforts. The MINI POWER is an extra narrow power supply, with a input nominal voltage range of 100-240 V AC. High levels of operating safety are required in complex global networks. This power supply contains large capacitors that guarantee a main failure bridging time of more than 20 ms at full load. MINI POWER also operates in applications where static voltage dips, transient power supply failures, or phase failures are common. To ensure a reliable start even during heavy loads with inrush currents, the power supply is installed with a POWER BOOST. This allows a power reserve of up to 100% for a few minutes. MINI-PS-100-240AC/24 DC/2 is a primary switched-mode power supply unit that is DIN-rail mountable. (output : 24 V DC / 2 A) Features Extra narrow width (45 mm) Pluggable Terminal Blocks High level of operational safety Reliable start up of heavy loads due to the POWER BOOST Three-Year USA Warranty 100 to 240 VAC nominal input voltage DC to DC converter, AC to DC converter 45mmWx99mmHx107mmD LED green operating voltage display >88% efficiency IP20 degree of protection -25 to 70 °C operating temperature Pluggable screw connection UL, cULus Listed, cULus Recognized RoHS Compliant

MINI POWER SUPPLY allows global use due to a wide range input.
The reliability of a power supply determines the availability of individual components in a system and whether complex systems can function safely. The globalization of markets has increased the demand placed on a power supply. This has resulted in a need for a wide range input and a high level of availability. These requirements are met by the MINI POWER SUPPLY. Based on the wide range input and an international approval package (including UL 60950 for IT equipment and UL 508 for industrial control equipment) this power supply is the most versatile and qualified for worldwide use.
Your entire system can be tested at any production location in the world and delivered to any location in the world without faulty switching of the input voltage. This will help reduce storage costs and logistical efforts.
The MINI POWER is an extra narrow power supply, with a input nominal voltage range of 100-240 V AC. High levels of operating safety are required in complex global networks. This power supply contains large capacitors that guarantee a main failure bridging time of more than 20 ms at full load. MINI POWER also operates in applications where static voltage dips, transient power supply failures, or phase failures are common.
To ensure a reliable start even during heavy loads with inrush currents, the power supply is installed with a POWER BOOST. This allows a power reserve of up to 100% for a few minutes.
MINI-PS-100-240AC/24DC/2 is a primary switched-mode power supply unit that is DIN-rail mountable. (output : 24 V DC / 2 A)
Features

  • Extra narrow width (45 mm)
  • Pluggable Terminal Blocks
  • High level of operational safety
  • Reliable start up of heavy loads due to the POWER BOOST
  • Three-Year USA Warranty
  • 100 to 240 VAC nominal input voltage
  • DC to DC converter, AC to DC converter
  • 45mmWx99mmHx107mmD
  • LED green operating voltage display
  • >88% efficiency
  • IP20 degree of protection
  • -25 to 70 °C operating temperature
  • Pluggable screw connection
  • UL, cULus Listed, cULus Recognized
  • RoHS Compliant
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 277-1666-ND 70001025
Product Name Industrial, DIN Rail Power Supplies Mini Power Supply, Primary Switched-mode, 24 V DC / 2 A
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance ROHS COMP
DC Output Current 2 amps
AC Input Voltage 100.0 to 240.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details