PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2938219

Description
AC/DC DIN RAIL SUPPLY 48V 480W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 480W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-1920-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1920-ND
Industrial, DIN Rail Power Supplies 277-1920-ND
AC/DC DIN RAIL SUPPLY 48V 480W

AC/DC DIN RAIL SUPPLY 48V 480W

Buy Now Datasheet
Power Supply, 320-575V AC, 48VDC, 10 AMPS - 70000925 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, 320-575V AC, 48VDC, 10 AMPS
70000925
Power Supply, 320-575V AC, 48VDC, 10 AMPS 70000925
3x400 to 500 VAC nominal input voltage DC to DC converter, AC to DC converter 160 mmWx160mmHx130mmD LED green operating voltage display >90% efficiency IP20 degree of protection -25 to 70 ?C operating temperature Pluggable screw connection CB, UL, cULus Recognized, CSA Certified RoHS Compliant Wide Input Range Greater Than 500,000 Hours MTBF Five-Year USA Warranty

  • 3x400 to 500 VAC nominal input voltage
  • DC to DC converter, AC to DC converter
  • 160 mmWx160mmHx130mmD
  • LED green operating voltage display
  • >90% efficiency
  • IP20 degree of protection
  • -25 to 70 ?C operating temperature
  • Pluggable screw connection
  • CB, UL, cULus Recognized, CSA Certified
  • RoHS Compliant
  • Wide Input Range
  • Greater Than 500,000 Hours MTBF
  • Five-Year USA Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 277-1920-ND 70000925
Product Name Industrial, DIN Rail Power Supplies Power Supply, 320-575V AC, 48VDC, 10 AMPS
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance ROHS COMP
DC Output Current 10 amps
AC Input Voltage 400.0 to 500.0 volts 320.0 to 575.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-UPS40 - Powell Electronics, Inc.
Specs
DC Output Current 40 amps
View Details
D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details