Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SURGE SUPPRESSORS
PHOENIX CONTACT USA
2920683 -- SURGE SUPPRESSOR UNITS
PHOENIX CONTACT USA
Surge Suppressor Units
2920683
Description
EMC filter + surge suppresor 15A 120Vac
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
EMC filter + surge suppresor 15A 120Vac
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Surge Suppressor Units
8028390
Surge Suppressor Units
8028390
EMC filter + surge suppresor 15A 120Vac
EMC filter + surge suppresor 15A 120Vac
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Surge Suppressors
Product Number
8028390
Product Name
Surge Suppressor Units
Device Type
Surge protection device
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Surge Suppressor Units
7681748
Specs
Device Type
Type 2 arrester
View Details
Advantech
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors
BB-UH401
Specs
Mounting
In-line or Integrally Attached
Operating Temp
-40 to 176 F (-40 to 80 C)
View Details
Infineon Technologies AG
Surge Protection Devices
TVS3V3L4U
Specs
Device Type
SPD
Mounting
PCB
Surge Current
20 amps
View Details
Eteily Technologies India Pvt. Ltd.
N (M) St. to N (F) St. Bulkhead Adapter with Lightning Arrestor
ET-GPDC6GArres-NMS-NFS-BH
Specs
Device Type
Lightning Arrestor
Clamping Voltage
230 volts
View Details