PHOENIX CONTACT USA Boxes, Enclosures, Racks - Box Components 2914550

Description
Win Source Part Number: 1314630-2914550 Category: Boxes, Enclosures, Racks>Box Components Series: UM Type: Base Color: Green Package: Bulk For Use With/Related Products: 45mm Wide Housing Material: Plastic, PVC Dimension: 39.370" L x 1.772" W (1000.00mm x 45.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 3923.10.9000 Mfr: Phoenix Contact
Request a Quote
Description
Win Source Part Number: 1314630-2914550 Category: Boxes, Enclosures, Racks>Box Components Series: UM Type: Base Color: Green Package: Bulk For Use With/Related Products: 45mm Wide Housing Material: Plastic, PVC Dimension: 39.370" L x 1.772" W (1000.00mm x 45.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 3923.10.9000 Mfr: Phoenix Contact
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Box Components - 2914550 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Box Components
2914550
Boxes, Enclosures, Racks - Box Components 2914550
Win Source Part Number: 1314630-2914550 Category: Boxes, Enclosures, Racks>Box Components Series: UM Type: Base Color: Green Package: Bulk For Use With/Related Products: 45mm Wide Housing Material: Plastic, PVC Dimension: 39.370" L x 1.772" W (1000.00mm x 45.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 3923.10.9000 Mfr: Phoenix Contact

Win Source Part Number: 1314630-2914550
Category: Boxes, Enclosures, Racks>Box Components
Series: UM
Type: Base
Color: Green
Package: Bulk
For Use With/Related Products: 45mm Wide Housing
Material: Plastic, PVC
Dimension: 39.370" L x 1.772" W (1000.00mm x 45.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3923.10.9000
Mfr: Phoenix Contact

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 2914550
Product Name Boxes, Enclosures, Racks - Box Components
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure 800G PB - 800G-3P2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details