Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
I/O MODULES AND INSTRUMENTS
PHOENIX CONTACT GMBH & CO. KG
2910153 -- PLC MODULES
Phoenix Contact GmbH & Co. KG
PLC Modules
2910153
Description
IOA REL 24V DO/BFI/3.0A/EX
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IOA REL 24V DO/BFI/3.0A/EX
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
PLC Modules
277-2910153-ND
PLC Modules
277-2910153-ND
IOA REL 24V DO/BFI/3.0A/EX
IOA REL 24V DO/BFI/3.0A/EX
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
I/O Modules and Instruments
Product Number
277-2910153-ND
Product Name
PLC Modules
Operating Temperature
-40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ED9184 | EtherCAT Terminal, potential distribution, 8 x 24 V DC, 8 x 0 V DC, push-in New Preferred type
View Details
ECON Technologies Co.,Ltd
Data Acquisition (DAQ)
MI-7004
Specs
Resolution
24 bits
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Noncontact Position/Displacement Sensor
KD-2306
Specs
Form Factor
DIN Rail
Analog Outputs
Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface
None
View Details
WAGO
VDC Logic I/O Module
750-1606
View Details
2
suppliers