PHOENIX CONTACT USA Timer Relays 2910141

Description
Phoenix Contact 2910141 Timer Relay
Request a Quote Datasheet
Description
Phoenix Contact 2910141 Timer Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer Relays - 1892323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Relays
1892323
Timer Relays 1892323
Phoenix Contact 2910141 Timer Relay

Phoenix Contact 2910141 Timer Relay

Supplier's Site
Time Delay Relay, Spdt, 24Vdc, Din Rail; Svhc Phoenix Contact - 34AH3330 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 24Vdc, Din Rail; Svhc Phoenix Contact
34AH3330
Time Delay Relay, Spdt, 24Vdc, Din Rail; Svhc Phoenix Contact 34AH3330
TIME DELAY RELAY, SPDT, 24VDC, DIN RAIL; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TIME DELAY RELAY, SPDT, 24VDC, DIN RAIL; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1892323 34AH3330
Product Name Timer Relays Time Delay Relay, Spdt, 24Vdc, Din Rail; Svhc Phoenix Contact
Mounting DIN; Din rail DIN
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1783459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 2042-3084 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers