PHOENIX CONTACT USA Hybrid Motor Starter, 3-Ph, 30V, 0.065A; Supply Voltage Min Phoenix Contact 2908669

Description
HYBRID MOTOR STARTER, 3-PH, 30V, 0.065A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:1.5hp; Current Rating:65mA; Product Range:ELR H5 Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
HYBRID MOTOR STARTER, 3-PH, 30V, 0.065A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:1.5hp; Current Rating:65mA; Product Range:ELR H5 Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hybrid Motor Starter, 3-Ph, 30V, 0.065A; Supply Voltage Min Phoenix Contact - 57AC7844 - Newark, An Avnet Company
Chicago, IL, United States
Hybrid Motor Starter, 3-Ph, 30V, 0.065A; Supply Voltage Min Phoenix Contact
57AC7844
Hybrid Motor Starter, 3-Ph, 30V, 0.065A; Supply Voltage Min Phoenix Contact 57AC7844
HYBRID MOTOR STARTER, 3-PH, 30V, 0.065A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:1.5hp; Current Rating:65mA; Product Range:ELR H5 Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

HYBRID MOTOR STARTER, 3-PH, 30V, 0.065A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:1.5hp; Current Rating:65mA; Product Range:ELR H5 Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 57AC7844
Product Name Hybrid Motor Starter, 3-Ph, 30V, 0.065A; Supply Voltage Min Phoenix Contact
Continuous Current 0.0650 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 65265310 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 8
View Details
Contactor - 328648 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Motor Phase Three
Number of Poles 3
Control Voltage 24 volts
View Details