General Purpose Relay DPDT (2 Form C) 12VDC Coil DIN Rail
Industrial Relays RIF-1-RSC-LDP-12DC/ 2X21
RELAY MODULE, DPDT, 12VDC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RIF-1 Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 8A 12V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 277-17677-ND | 2908501 | 69AC7493 | 2908501 |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relay Module, Dpdt, 12Vdc, 8A, Din Rail; Contact Configuration Phoenix Contact | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |