PHOENIX CONTACT USA Power Relays 2908040

Description
Phoenix Contact 2908040 Power Relay
Request a Quote Datasheet
Description
Phoenix Contact 2908040 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2013967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2013967
Power Relays 2013967
Phoenix Contact 2908040 Power Relay

Phoenix Contact 2908040 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - 277-11929-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-11929-ND
Power Relays, Over 2 Amps 277-11929-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Socketable

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2908040
Relays - Power Relays, Over 2 Amps 2908040
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2908040
Industrial Relays 2908040
Industrial Relays REL-PR1-24DC/1/MB 24VDC

Industrial Relays REL-PR1-24DC/1/MB 24VDC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 2013967 277-11929-ND 2908040 2908040
Product Name Power Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Mounting PCBoard; Pcb mount Socketable Socket or Plug-in Style; Socketable
Approvals RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details