PHOENIX CONTACT USA Digital Display, Multifunction, 24-230V; No. Of Digits / Alpha Phoenix Contact 2907780

Description
DIGITAL DISPLAY, MULTIFUNCTION, 24-230V; No. of Digits / Alpha:5; Meter Function:Current, RTD, Thermocouple, Voltage; Meter Range:0mA to 20mA, 4mA to 20mA, 0V to 10V, -1V to +1V, -10V to +10V, -30V to +30V, -100mV to +10mV; Digit RoHS Compliant: Yes
Datasheet
Description
DIGITAL DISPLAY, MULTIFUNCTION, 24-230V; No. of Digits / Alpha:5; Meter Function:Current, RTD, Thermocouple, Voltage; Meter Range:0mA to 20mA, 4mA to 20mA, 0V to 10V, -1V to +1V, -10V to +10V, -30V to +30V, -100mV to +10mV; Digit RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Display, Multifunction, 24-230V; No. Of Digits / Alpha Phoenix Contact - 57AC7841 - Newark, An Avnet Company
Chicago, IL, United States
Digital Display, Multifunction, 24-230V; No. Of Digits / Alpha Phoenix Contact
57AC7841
Digital Display, Multifunction, 24-230V; No. Of Digits / Alpha Phoenix Contact 57AC7841
DIGITAL DISPLAY, MULTIFUNCTION, 24-230V; No. of Digits / Alpha:5; Meter Function:Current, RTD, Thermocouple, Voltage; Meter Range:0mA to 20mA, 4mA to 20mA, 0V to 10V, -1V to +1V, -10V to +10V, -30V to +30V, -100mV to +10mV; Digit RoHS Compliant: Yes

DIGITAL DISPLAY, MULTIFUNCTION, 24-230V; No. of Digits / Alpha:5; Meter Function:Current, RTD, Thermocouple, Voltage; Meter Range:0mA to 20mA, 4mA to 20mA, 0V to 10V, -1V to +1V, -10V to +10V, -30V to +30V, -100mV to +10mV; Digit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 57AC7841
Product Name Digital Display, Multifunction, 24-230V; No. Of Digits / Alpha Phoenix Contact
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
4-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details