PHOENIX CONTACT USA Box Accessories - 2907282 2907282

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1094451-2907282 Accessory Type: Sample Bag For Use With/Related Products: 22.5mm Wide Housing Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1094451-2907282 Accessory Type: Sample Bag For Use With/Related Products: 22.5mm Wide Housing Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Accessories - 2907282 - 2907282 - Win Source Electronics
Laguna Hills, CA, United States
Box Accessories - 2907282
2907282
Box Accessories - 2907282 2907282
Manufacturer: Phoenix Contact Win Source Part Number: 1094451-2907282 Accessory Type: Sample Bag For Use With/Related Products: 22.5mm Wide Housing Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Phoenix Contact
Win Source Part Number: 1094451-2907282
Accessory Type: Sample Bag
For Use With/Related Products: 22.5mm Wide Housing
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 2907282
Product Name Box Accessories - 2907282
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details