UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 40A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 30AK0890 |
| Product Name | Uninterruptible Pwr Supply, 24Vdc, 40A; Input Voltage Dc Phoenix Contact |
| Form Factor | DIN Rail |