PHOENIX CONTACT USA Uninterruptible Pwr Supply, 24Vdc, 20A; Input Voltage Dc Phoenix Contact 2907072

Description
UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 20A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 20A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Pwr Supply, 24Vdc, 20A; Input Voltage Dc Phoenix Contact - 30AK0885 - Newark, An Avnet Company
Chicago, IL, United States
Uninterruptible Pwr Supply, 24Vdc, 20A; Input Voltage Dc Phoenix Contact
30AK0885
Uninterruptible Pwr Supply, 24Vdc, 20A; Input Voltage Dc Phoenix Contact 30AK0885
UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 20A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 20A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 30AK0885
Product Name Uninterruptible Pwr Supply, 24Vdc, 20A; Input Voltage Dc Phoenix Contact
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details