PHOENIX CONTACT USA Uninterruptible Pwr Supply, 24Vdc, 10A; Input Voltage Dc Phoenix Contact 2907068

Description
UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 10A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 10A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Pwr Supply, 24Vdc, 10A; Input Voltage Dc Phoenix Contact - 30AK0881 - Newark, An Avnet Company
Chicago, IL, United States
Uninterruptible Pwr Supply, 24Vdc, 10A; Input Voltage Dc Phoenix Contact
30AK0881
Uninterruptible Pwr Supply, 24Vdc, 10A; Input Voltage Dc Phoenix Contact 30AK0881
UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 10A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 10A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 30AK0881
Product Name Uninterruptible Pwr Supply, 24Vdc, 10A; Input Voltage Dc Phoenix Contact
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psb-10060-120-2u-27510 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - LSO2815D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details