PHOENIX CONTACT USA Temp Monitoring Relay, Ptc, 250Vac; Thermocouple Type Phoenix Contact 2906252

Description
TEMP MONITORING RELAY, PTC, 250VAC; Thermocouple Type:PTC; Operating Temperature Max:55°C; Operating Temperature Min:-25°C; Temperature Accuracy ±:10%; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TEMP MONITORING RELAY, PTC, 250VAC; Thermocouple Type:PTC; Operating Temperature Max:55°C; Operating Temperature Min:-25°C; Temperature Accuracy ±:10%; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temp Monitoring Relay, Ptc, 250Vac; Thermocouple Type Phoenix Contact - 60AC4293 - Newark, An Avnet Company
Chicago, IL, United States
Temp Monitoring Relay, Ptc, 250Vac; Thermocouple Type Phoenix Contact
60AC4293
Temp Monitoring Relay, Ptc, 250Vac; Thermocouple Type Phoenix Contact 60AC4293
TEMP MONITORING RELAY, PTC, 250VAC; Thermocouple Type:PTC; Operating Temperature Max:55°C; Operating Temperature Min:-25°C; Temperature Accuracy ±:10%; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

TEMP MONITORING RELAY, PTC, 250VAC; Thermocouple Type:PTC; Operating Temperature Max:55°C; Operating Temperature Min:-25°C; Temperature Accuracy ±:10%; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 60AC4293
Product Name Temp Monitoring Relay, Ptc, 250Vac; Thermocouple Type Phoenix Contact
Type PTC
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Z series Microcontroller X (Socket type) - PXR4 - Fuji Electric Corp. of America
Specs
Interface Digital Front Panel
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details