Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
PHOENIX CONTACT USA
2906235 -- TRANSFORMERS - CURRENT SENSE TRANSFORMERS
PHOENIX CONTACT USA
Transformers - Current Sense Transformers
2906235
Description
CURR SENSE XFMR 4000A DIN RAIL
Description
CURR SENSE XFMR 4000A DIN RAIL
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Transformers - Current Sense Transformers
2906235
Transformers - Current Sense Transformers
2906235
CURR SENSE XFMR 4000A DIN RAIL
CURR SENSE XFMR 4000A DIN RAIL
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Transformers
Product Number
2906235
Product Name
Transformers - Current Sense Transformers
Category
Signal
Unlock Full Specs
to access all available technical data
Similar Products
Majestic Transformer Co.
Industrial Cased Single Phase Transformers
Specs
Category
Power
Other Transformer Types / Applications
Single Phase Transformer
Standards
CSA; UL
View Details
Qorvo
Audio Transformers / Signal Transformers
RFXF0010-TR13
View Details
TPS Elektronik GmbH
ESD Workshop / Adjustable AC-Transformer
tps-ait1500300-21916
Specs
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Triad Magnetics
CST206/CST306 Series High Frequency Current Sense Transformers
CST306-3T
Specs
Category
Signal
Other Transformer Types / Applications
Current-Sense; Switch Mode Transformers
Operating Frequency
20 to 200000 Hz
View Details
5
suppliers