Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor.
These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.
25A Current Sense Transformer 20kHz ~ 200kHz 3.75Ohm Max 55mH Through Hole
CURRENT SENSE TRANSFORMER; Turns Ratio:1:200CT; Inductance:55mH; Primary Current:25A; ET Constant:2000Vµs; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:3.75ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes
CURR SENSE XFMR 25A T/H
CURR SENSE XFMR 25A T/H
| Triad Magnetics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | CST306-3T | 237-1109-ND | 89M4951 | CST306-3T | CST306-3T |
| Product Name | CST206/CST306 Series High Frequency Current Sense Transformers | Current Sense Transformers | Current Sense Transformer; Turns Ratio Triad Magnetics | Current Sense Transformers | Transformers - Current Sense Transformers |
| Category | Signal | Signal | Signal | Signal |