PHOENIX CONTACT USA Power Relays, Over 2 Amps 2905289

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Relay Module, part number 57AC7825, is a single-pole double-throw (SPDT) relay designed for socket mounting. It operates at a coil voltage of 24 V DC and can handle a maximum contact current of 10 A with a switching voltage of up to 250 V AC. The relay features a typical response time of 9 ms and a release time of 10 ms, ensuring efficient operation in various applications. This module includes a test button, an integrated status LED for operational visibility, and a protective damping diode. It is constructed with AgNi contact material and has a mechanical service life of approximately 5 million cycles. The relay is rated for an ambient temperature range of -40 °C to 60 °C during operation and can be stored at temperatures between -40 °C and 85 °C. The relay module is compliant with relevant standards, including DIN EN 50178, and has a degree of protection rated at IP20. It is suitable for applications requiring reliable switching capabilities and is RoHS compliant, making it an environmentally friendly choice.

Datasheet Summary
Powered by GS/AI

The Relay Module, part number 57AC7825, is a single-pole double-throw (SPDT) relay designed for socket mounting. It operates at a coil voltage of 24 V DC and can handle a maximum contact current of 10 A with a switching voltage of up to 250 V AC. The relay features a typical response time of 9 ms and a release time of 10 ms, ensuring efficient operation in various applications. This module includes a test button, an integrated status LED for operational visibility, and a protective damping diode. It is constructed with AgNi contact material and has a mechanical service life of approximately 5 million cycles. The relay is rated for an ambient temperature range of -40 °C to 60 °C during operation and can be stored at temperatures between -40 °C and 85 °C. The relay module is compliant with relevant standards, including DIN EN 50178, and has a degree of protection rated at IP20. It is suitable for applications requiring reliable switching capabilities and is RoHS compliant, making it an environmentally friendly choice.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-14889-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-14889-ND
Power Relays, Over 2 Amps 277-14889-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Relay Module, Spdt, 10A, 250Vac, Socket; Contact Configuration Phoenix Contact - 57AC7825 - Newark, An Avnet Company
Chicago, IL, United States
Relay Module, Spdt, 10A, 250Vac, Socket; Contact Configuration Phoenix Contact
57AC7825
Relay Module, Spdt, 10A, 250Vac, Socket; Contact Configuration Phoenix Contact 57AC7825
RELAY MODULE, SPDT, 10A, 250VAC, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RIF-1 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

RELAY MODULE, SPDT, 10A, 250VAC, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RIF-1 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2905289
Relays - Power Relays, Over 2 Amps 2905289
RELAY GEN PURPOSE SPDT 10A 24V

RELAY GEN PURPOSE SPDT 10A 24V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2905289
Industrial Relays 2905289
Industrial Relays RIF-1-RPT-LDP-24DC/ 1X21MS

Industrial Relays RIF-1-RPT-LDP-24DC/ 1X21MS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 277-14889-ND 57AC7825 2905289 2905289
Product Name Power Relays, Over 2 Amps Relay Module, Spdt, 10A, 250Vac, Socket; Contact Configuration Phoenix Contact Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting DIN Socket or Plug-in Style; Socket DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data