Solid-state relay module with 125 V DC input and 3-48 V DC, 100 mA output, mounted on DIN rail via push-in terminals. Measures 6.2 mm wide, 80 mm high, 94 mm deep, with a V0-rated gray housing (RAL 7042). Operates from -25 °C to 60 °C. Input switching threshold: ≤0.4 × 125 V DC for "0", ≥0.8 × 125 V DC for "1"; typical input current is 3 mA, response time 1 ms. Output has ≤1 V drop at 100 mA, reverse polarity protection, and floating 2-conductor circuit. Provides basic insulation, overvoltage category III, pollution degree 2. Certified CE, UKCA, cULus (E140324), and DNV (TAE0000196). Complies with EU RoHS.
Solid State Relays - Industrial Mount PLC-OPT-125DC/ 48DC/ 100
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2904586 |
| Product Name | Solid State Relays - Industrial Mount |
| Operating Temp | -13 to 140 F (-25 to 60 C) |