The EM-PNET-GATEWAY-IFS is a PROFINET gateway for connecting up to 32 Interface system devices to a higher-level controller via DIN rail connectors. It features 8 digital inputs rated at 24 V DC ±20% and 4 digital switching outputs rated at 24 V DC with a maximum switching current of 500 mA per output. The device uses push-in connections for power, input, and output terminals with a stripping length of 10 mm and conductor cross-sections from 0.2 mm² to 2.5 mm². It has two RJ45 interfaces supporting 10/100 Mbps PROFINET communication and a 12-position S-PORT for programming. The unit is UL and cUL listed with Approval ID E140324 and complies with PROFINET certification Z12110. It operates in overvoltage category III with pollution degree 2 and meets EU RoHS and China RoHS EFUP-50 requirements. The device is mounted on a DIN rail and has a weight of 146.61 g excluding packing.
Safety Relays EM-PNET-GATEWAY-IFS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 2904472 |
| Product Name | Safety Relays |