AC/DC DIN RAIL SUPPLY 5V 40W
POWER SUPPLY, AC-DC, 5V, 8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 277-10130-ND | 89Y7510 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 5V, 8A; Power Supply Approvals Phoenix Contact |
| Type | 1 | DC Power Supply |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |
| DC Output Current | 8 amps | 8 amps |
| AC Input Voltage | 85.0 to 264.0 volts |