PHOENIX CONTACT USA Terminal Blocks - Power Distribution 2903800

Description
POWER DISTRIBUTION BLOCK 2POS
Request a Quote Datasheet
Description
POWER DISTRIBUTION BLOCK 2POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Power Distribution - 277-16821-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Power Distribution
277-16821-ND
Terminal Blocks - Power Distribution 277-16821-ND
POWER DISTRIBUTION BLOCK 2POS

POWER DISTRIBUTION BLOCK 2POS

Buy Now Datasheet
Interface Modules - 2073042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Interface Modules
2073042
Interface Modules 2073042
Phoenix Contact 2903800 Interface Module

Phoenix Contact 2903800 Interface Module

Supplier's Site
Sheung Wan, Hong Kong
Terminal Block Interface Modules
2903800
Terminal Block Interface Modules 2903800
Terminal Block Interface Modules VIP-3/PT/PDM-2/48

Terminal Block Interface Modules VIP-3/PT/PDM-2/48

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-16821-ND 2073042 2903800
Product Name Terminal Blocks - Power Distribution Interface Modules Terminal Block Interface Modules
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Power Distribution Blocks Terminal Block Interface Modules
# of Contacts 2
North American 10 to 24 AWG 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2850.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2727 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers