Phoenix Contact 2903683 Power Relay
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
Industrial Relays Plug-in, 4 PDTs 24 V AC
RELAY GEN PURPOSE 4PDT 6A 24V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 7943816 | 2903683-ND | 2903683 | 2903683 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | PCBoard; Pcb mount | Socketable | Socket or Plug-in Style; Socketable | |
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 F (-40 C) | -40 to 131 F (-40 to 55 C) | -40 to 131 F (-40 to 55 C) |